Desco Manufacturing Co., Inc. Desco Statshield Silver Moisture Barrier Bag 13810 - 24 in Length - 6 in Wide - 0.0035 in Thick 13810

Description
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 0.0035 in.
Description
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 0.0035 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Moisture Barrier Bag 13810 - 24 in Length - 6 in Wide - 0.0035 in Thick - DESCO 13810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Moisture Barrier Bag 13810 - 24 in Length - 6 in Wide - 0.0035 in Thick
DESCO 13810
Desco Statshield Silver Moisture Barrier Bag 13810 - 24 in Length - 6 in Wide - 0.0035 in Thick DESCO 13810
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 0.0035 in.

The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, static dissipative, static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 0.0035 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13810
Product Name Desco Statshield Silver Moisture Barrier Bag 13810 - 24 in Length - 6 in Wide - 0.0035 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details