Akro-Mils, Inc. Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 BLUE 13018

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 BLUE - 13018 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 BLUE
13018 BLUE
Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 BLUE 13018 BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Stak-N-Store 75 lb Red Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 RED - 13018 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb Red Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 RED
13018 RED
Akro-Mils Stak-N-Store 75 lb Red Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 RED 13018 RED
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Items within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Stak-N-Store 75 lb Gray Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 GREY - 13018 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 75 lb Gray Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 GREY
13018 GREY
Akro-Mils Stak-N-Store 75 lb Gray Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 GREY 13018 GREY
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Parts within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 15 5/8 in inside length, 17 1/2 in outside length, 13 3/4 in inside width, 16 1/2 in outside width, 12 1/4 in inside height and a 12 1/2 in outside height. Parts within this category come in a variety of colors; this part is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 13018 BLUE
Product Name Akro-Mils Stak-N-Store 75 lb Blue Industrial Grade Polymer Stacking Storage Bin - 17 1/2 in Length - 16 1/2 in Width - 12 1/2 in Height - 1 Compartments - 13018 BLUE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details