R. S. Hughes Company, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. | |
| Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities. | |
| Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density... | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Pre-punched hang holes in the lip of these... | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Reclosable bags can be reused. Bags meet FDA... | |
| Large white block area allows part numbers or other information to be written with pen directly on the bag. No labels needed! Reclosable bags can be reused. Sizes listed are... | |
| Pre-punched hole in the lip of the bag allows bags to be hung. Great for retail applications. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed... | |
| Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with... | |
| Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. | |
| Simply slide the lock across the width of the bag to seal. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions... | |
|
Minigrip Slider Grip Reclosable Poly Bags, 10 1/2"" x 11"" - 2.7 Mil - 250 EACH PER CASE -- SHP-4759
|
Simply slide the lock across the width of the bag to seal. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case... |
| Simply slide the lock across the width of the bag to seal. White block area allows for written information to be instantly visible. Reclosable bags can be reused. Bags meet... | |
| These premium poly bags have superior clarity. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available in case quantities. Bags meet FDA and... | |
| These premium poly bags have superior clarity. Strong 6 Mil bags are puncture resistant. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Available... |
| << Prev | Next >> |