Desco Industries, Inc. Anti-Static, ESD Bags, Materials 10057

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 7"" (177.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 7"" (177.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP390-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP390-ND
Anti-Static, ESD Bags, Materials SCP390-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 7"" (177.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 7"" (177.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
10057
Anti-Static Control Products 10057
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745863
Anti Static Packaging 1745863
SHIELD BAG,METAL-IN 127x178MM, 100EA

SHIELD BAG,METAL-IN 127x178MM, 100EA

Supplier's Site
SCS 10057, 1000 Series Metal-In Static Shielding Bag 5 in x 7 in - 10057 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10057, 1000 Series Metal-In Static Shielding Bag 5 in x 7 in
10057
SCS 10057, 1000 Series Metal-In Static Shielding Bag 5 in x 7 in 10057
SCS 10057, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 7 in.

SCS 10057, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 7 in.

Supplier's Site
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 34P6741 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
34P6741
Scc1000 Static Shielding Bag, Open; Bag Type Scs 34P6741
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:178mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:7"; Length - Metric:178mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 10057 - 7 in Length - 5 in Wide - 3 mil Thick - SCS 10057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10057 - 7 in Length - 5 in Wide - 3 mil Thick
SCS 10057
SCS 1000 Series Translucent Metal-In Bag 10057 - 7 in Length - 5 in Wide - 3 mil Thick SCS 10057
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 7 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 7 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP390-ND 10057 1745863 10057 34P6741 SCS 10057
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Anti Static Packaging SCS 10057, 1000 Series Metal-In Static Shielding Bag 5 in x 7 in Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10057 - 7 in Length - 5 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield ESD Shielded; ESD ESD; StaticShield
Height 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products