STATIC SHIELD BAG, 1000 SERIES METAL-IN,
SCS 1002424, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 24 in Bag.
"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Ellsworth Adhesives | DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 1002424 | 1002424 | SCP425-ND | SCS 1002424 | 34P6733 |
| Product Name | Anti-Static Control Products | SCS 1002424, 1000 Series Metal-In Static Shielding Bag 24 in x 24 in | Anti-Static, ESD Bags, Materials | SCS 1000 Series Translucent Metal-In Bag 1002424 - 24 in Length - 24 in Wide - 3 mil Thick | Scc1000 Static Shielding Bag, Open; Bag Type Scs |
| Container Type | Bag | Bag | Bag | Bag | Bag |