R. S. Hughes Company, Inc. Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.
Attractive white mailer offers a professional appearance. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.
Bins are permanently conductive and are unaffected by washing. Constructed from carbon filled copolymer polypropylene. Reinforced side walls and wide ledge allow high stacking. Meets military specification MIL-B-81075B.
Clear bins are recommended for retail, pharmacies or home storage. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification...
Close these one-piece mailers with their locking tabs. No tape needed. Attractive 200#-B/ECT-32 white corrugated makes a favorable impression. Ships flat and sold in bundle quantities.
Constructed from 100% recycled white fiberboard. Convenient peel and seal closure. Mailer features a tear strip for easy opening.
Convenient peel and seal closure. Mailers feature a tear tab opening to make content removal easy. Constructed from 100% recycled white fiberboard. Sold in case quantities.
Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping coats. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.
Die-cut, one-piece carton folds together fast without tape or glue. Recommended for shipping jackets. Manufactured from strong 200#/ECT-32-B kraft corrugated. Shipped flat and sold in bundle quantities.
Durable fiberboard cartons are fully assembled. No folding required. Covers are wrapped with a gray leatherette paper. Sold in case quantities.
Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3010. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3011. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3012. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3013. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3014. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3015. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3016. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3017. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3018. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3019. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3020. May be used...
Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number SHP-3021. May be used...
Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 35 gallon capacity.
Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity.
Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.
Feature a raised, slotted label holder for parts identification. Durable plastic cups fit snugly into bins and can be removed easily for part retrieval.
Front lock tabs provide secure closure. When assembled, mailer provides double wall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle...
Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6"" depths. Simply place product in...
Great for transporting products, promotional materials, samples or literature. One-piece die cut design folds together in seconds without tape or glue. Manufactured from strong 200#/ECT-32-B oyster white corrugated. Plastic handles...
High sides for added protection and capacity. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Insert fits into item SHP-2630, Literature Mailers, 11 1/8"" x 8 3/4"" x 3"" - 50 EACH PER BUNDLE and Literature Mailers, 11 1/8"" x 8 3/4"" x 4"" -...
Insert holds CD in place during shipping to prevent damage. Accommodates 1"" of literature. Manufactured from 200#-B/ECT-32 white corrugated. Folds together fast. No tape needed. Sold and shipped flat in...
Insert holds CD in place during shipping to prevent damage. Accommodates 2"" of literature. Manufactured from 200#-B/ECT-32 white corrugated. Folds together fast. No tape needed. Sold and shipped flat in...
Insert holds CD in place during shipping to prevent damage. Accommodates 3"" of literature. Manufactured from 200#-B/ECT-32 white corrugated. Folds together fast. No tape needed. Sold and shipped flat in...
Insert holds CD in place during shipping to prevent damage. Manufactured from 200#-B/ECT-32 white corrugated. Folds together fast. No tape needed. Insert fits in all 11 1/8"" x 8 3/4""...
Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8"" x 8 3/4"" x 2"". Space for 1"" of...
Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8"" x 8 3/4"" x 3"". Space for 2"" of...
Insert holds DVD safely in place. Strong 200#/ECT-32-B oyster white construction. No tape or glue needed for assembly. Dimensions: 11 1/8"" x 8 3/4"" x 4"". Space for 3"" of...
Interlocking tops are attached with steel hinges. Textured non-slip bottom.
Kraft colored bins help conceal dirt and grime. One-piece construction makes assembly fast and easy. Simply fold along lines to create bin. No tape or staples needed. Made from sturdy...
Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.
Mailer fully opens for easy packing. Simply lay product on the flat mailer, fold in and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes an impressive presentation. Shipped flat...
Mailers are constructed from 200#/ECT-32 B Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped flat in bundle quantities.
Mailers are constructed from 200#/ECT-32 E Flute white corrugated. One piece mailer folds together in seconds without tape or glue. Sold and shipped flat in bundle quantities.
Mailers are constructed from 200#/ECT-32-E oyster white corrugated. One piece mailer folds together in seconds without tape or glue. Peel and seal closure. Mailer features a pull tab to make...
Mailers are made from 200#/ECT-32-B flute white corrugated. One piece mailer folds together in seconds and has a locking tab for closure. No tape needed. Sold and shipped flat in...
Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Use with Ballot Box part number SHP-2832.
Manufactured from 200#/ECT-32-B white corrugated. These one piece cartons fold together in seconds without tape or glue. Cartons are sold in bundle quantities and ship flat.
Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt...
One piece box folds together in seconds without tape or glue. Front panel has ample room to label with content identification. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and...
One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 1 CD in jewel case. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32...
One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 10 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from strong...
One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 25 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from strong...
One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 6 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32...
One piece die cut cartons fold together in seconds. Seal mailers by peeling backing off of adhesive strip and pressing closed. Mailers feature a pull tab for opening. Designed to...
One-piece carton folds together in seconds without tape or glue. Manufactured from 200#/ECT-32 B flute corrugated. Shipped flat and sold in bundle quantities. Header card available separately (SHP-2833).
Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 14 gallon capacity.
Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 20 gallon capacity.
Reverse tuck cartons have a pye-lock tuck for positive locking. Meets or exceeds PPP-B-566 federal specification. Die-cut from .024 fiberboard. Shipped flat to save space. Sold in case quantities.
Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with...
Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.
Sleeves feature a clear poly window so labels on CDs can be read. Flaps on sleeves are not gummed making them perfect for storing CDs. Sold in case quantities.
Sleeves have an un-gummed flap making them perfect for storing media. Clear poly window allows viewing of CD label. Sold in case quantities.
Stack up to 6 bins high to create a sturdy storage system. Constructed from injection molded HDPE. Large label holder for easy content identification.
Store twice the disks in the same space. Clear lid with black tray base. Holds 1 CD.
Textured non-slip bottom. Optional lid available stock number SHP-3052. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3053. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3054. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3055. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3056. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3057. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3058. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3059. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3060. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3061. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3062. Sold in case quantities.
Textured non-slip bottom. Optional lid available stock number SHP-3063. Sold in case quantities.
The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.
These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth,...
These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold in the sides at your desired depth...
Two-piece fiberboard construction. Protects documents from damage and dust. Instantly snaps into place. All ship and store flat to save space. Sold in case quantities.

<< Prev Next >>