Justrite Mfg. Co., LLC Justrite Red Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00267 10101

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00267 - 697841-00267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00267
697841-00267
Justrite Red Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00267 697841-00267
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 4 3/8 in overall diameter. This SKU comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00267
Product Name Justrite Red Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00267
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details