Desco Manufacturing Co., Inc. Desco Statshield Silver Metal-In Bag 13924 - 25 in Length - 10 in Wide - 0.003 in Thick 13924

Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 25 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 25 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Metal-In Bag 13924 - 25 in Length - 10 in Wide - 0.003 in Thick - DESCO 13924 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Metal-In Bag 13924 - 25 in Length - 10 in Wide - 0.003 in Thick
DESCO 13924
Desco Statshield Silver Metal-In Bag 13924 - 25 in Length - 10 in Wide - 0.003 in Thick DESCO 13924
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 25 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 25 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13924
Product Name Desco Statshield Silver Metal-In Bag 13924 - 25 in Length - 10 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908442 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 15.94 inch (405 mm)
View Details
Packaging for Carbide Inserts - 23/32X45/64X25/64 (18.4X18.4X10.0 MM) 10 CELL INSERT BOX - IB10/A4 - MOCAP LLC
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 3.85 inch (97.69 mm)
View Details