Desco Manufacturing Co., Inc. Desco Statshield Silver Moisture Barrier Bag 13951 - 30 in Length - 10 in Wide - 0.004 in Thick 13951

Description
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.004 in.
Description
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.004 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Moisture Barrier Bag 13951 - 30 in Length - 10 in Wide - 0.004 in Thick - DESCO 13951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Moisture Barrier Bag 13951 - 30 in Length - 10 in Wide - 0.004 in Thick
DESCO 13951
Desco Statshield Silver Moisture Barrier Bag 13951 - 30 in Length - 10 in Wide - 0.004 in Thick DESCO 13951
The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.004 in.

The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The moisture barrier bag is constructive of polyester, polyethylene and protective properties such as abrasion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 0.004 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13951
Product Name Desco Statshield Silver Moisture Barrier Bag 13951 - 30 in Length - 10 in Wide - 0.004 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details