Desco Industries, Inc. Anti-Static Control Products 150715

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150715
Anti-Static Control Products 150715
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 1500 Series Translucent Metal-Out Bag 150715 - 15 in Length - 7 in Wide - 3 mil Thick - SCS 150715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 150715 - 15 in Length - 7 in Wide - 3 mil Thick
SCS 150715
SCS 1500 Series Translucent Metal-Out Bag 150715 - 15 in Length - 7 in Wide - 3 mil Thick SCS 150715
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 7x15; Bag Type Scs - 66Y8742 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 7x15; Bag Type Scs
66Y8742
Static Shielding Bag, Heat Seal, 7x15; Bag Type Scs 66Y8742
STATIC SHIELDING BAG, HEAT SEAL, 7"X15"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 7"X15"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 150715 SCS 150715 66Y8742
Product Name Anti-Static Control Products SCS 1500 Series Translucent Metal-Out Bag 150715 - 15 in Length - 7 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 7x15; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details