Eagle Manufacturing Company Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22159 1417

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter. This item comes with the following: Faucet.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter. This item comes with the following: Faucet.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22159 - 048441-22159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22159
048441-22159
Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22159 048441-22159
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter. This item comes with the following: Faucet.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter. This item comes with the following: Faucet.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22159
Product Name Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22159
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Packaging for Carbide Inserts - 1-3/8X29/32X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details