Justrite Mfg. Co., LLC Justrite Yellow Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00270 10111

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 4 3/8 in overall diameter. This item comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 4 3/8 in overall diameter. This item comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00270 - 697841-00270 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00270
697841-00270
Justrite Yellow Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00270 697841-00270
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 4 3/8 in overall diameter. This item comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8 1/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 4 3/8 in overall diameter. This item comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00270
Product Name Justrite Yellow Steel 1 qt Safety Can - 8 1/4 in Height - 4 3/8 in Overall Diameter - 697841-00270
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details