Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1501115

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1501115-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1501115-ND
Anti-Static, ESD Bags, Materials 1501115-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 11"" (279.4mm) X 15"" (381mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1501115
Anti-Static Control Products 1501115
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 1500 Series Translucent Metal-Out Bag 1501115 - 15 in Length - 11 in Wide - 3 mil Thick - SCS 1501115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 1501115 - 15 in Length - 11 in Wide - 3 mil Thick
SCS 1501115
SCS 1500 Series Translucent Metal-Out Bag 1501115 - 15 in Length - 11 in Wide - 3 mil Thick SCS 1501115
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 11 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 11 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Shielding Metal-Out Bag, 279.4Mm X 381Mm; Bag Type Scs - 52AH7877 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-Out Bag, 279.4Mm X 381Mm; Bag Type Scs
52AH7877
Shielding Metal-Out Bag, 279.4Mm X 381Mm; Bag Type Scs 52AH7877
SHIELDING METAL-OUT BAG, 279.4MM X 381MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:11"; Length - Imperial:15"; Width - Metric:279.4mm; Length - Metric:381mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

SHIELDING METAL-OUT BAG, 279.4MM X 381MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:11"; Length - Imperial:15"; Width - Metric:279.4mm; Length - Metric:381mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site
Static Shielding Bag, Heat Seal, 11x15; Bag Type Scs - 34P6902 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 11x15; Bag Type Scs
34P6902
Static Shielding Bag, Heat Seal, 11x15; Bag Type Scs 34P6902
STATIC SHIELDING BAG, HEAT SEAL, 11"X15"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 11"X15"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1501115-ND 1501115 SCS 1501115 52AH7877
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 1500 Series Translucent Metal-Out Bag 1501115 - 15 in Length - 11 in Wide - 3 mil Thick Shielding Metal-Out Bag, 279.4Mm X 381Mm; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details
Multi Boxes - 8-3/16X8-3/16X1/2 (209.5 x209.5x 14 mm) SF BOX W/RING PP - MB20014 - MOCAP LLC
Specs
Container Type Box
Height 0.7440 inch (18.9 mm)
Length 8.45 inch (215 mm)
View Details