Desco Industries, Inc. Anti-Static Control Products 150Z1012

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150Z1012
Anti-Static Control Products 150Z1012
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 1500 Series Translucent Metal-Out Bag 150Z1012 - 12 in Length - 10 in Wide - 3 mil Thick - SCS 150Z1012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 150Z1012 - 12 in Length - 10 in Wide - 3 mil Thick
SCS 150Z1012
SCS 1500 Series Translucent Metal-Out Bag 150Z1012 - 12 in Length - 10 in Wide - 3 mil Thick SCS 150Z1012
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs - 34P6890 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs
34P6890
Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs 34P6890
STATIC SHIELDING BAG, HEAT SEAL, 10"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 10"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 150Z1012 SCS 150Z1012 34P6890
Product Name Anti-Static Control Products SCS 1500 Series Translucent Metal-Out Bag 150Z1012 - 12 in Length - 10 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details