Desco Industries, Inc. SCS 1001618, 1000 Series Metal-In Static Shielding Bag 16 in x 18 in 1001618

Description
SCS 1001618, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 18 in Bag.
Request a Quote Datasheet
Description
SCS 1001618, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 18 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001618, 1000 Series Metal-In Static Shielding Bag 16 in x 18 in - 1001618 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001618, 1000 Series Metal-In Static Shielding Bag 16 in x 18 in
1001618
SCS 1001618, 1000 Series Metal-In Static Shielding Bag 16 in x 18 in 1001618
SCS 1001618, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 18 in Bag.

SCS 1001618, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 18 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001618
Anti-Static Control Products 1001618
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP353-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP353-ND
Anti-Static, ESD Bags, Materials SCP353-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001618 - 18 in Length - 16 in Wide - 3 mil Thick - SCS 1001618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001618 - 18 in Length - 16 in Wide - 3 mil Thick
SCS 1001618
SCS 1000 Series Translucent Metal-In Bag 1001618 - 18 in Length - 16 in Wide - 3 mil Thick SCS 1001618
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Metal-In Bag, 406.4Mm X 457.2Mm, Pk100; Bag Type Scs - 64AH9385 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 406.4Mm X 457.2Mm, Pk100; Bag Type Scs
64AH9385
Metal-In Bag, 406.4Mm X 457.2Mm, Pk100; Bag Type Scs 64AH9385
METAL-IN BAG, 406.4MM X 457.2MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:16"; Length - Imperial:18"; Width - Metric:406.4mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 406.4MM X 457.2MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:16"; Length - Imperial:18"; Width - Metric:406.4mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001618 1001618 SCP353-ND SCS 1001618 64AH9385
Product Name SCS 1001618, 1000 Series Metal-In Static Shielding Bag 16 in x 18 in Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 1001618 - 18 in Length - 16 in Wide - 3 mil Thick Metal-In Bag, 406.4Mm X 457.2Mm, Pk100; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details