Desco Industries, Inc. SCS 10058, 1000 Series Metal-In Static Shielding Bag 5 in x 8 in 10058

Description
SCS 10058, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 8 in.
Request a Quote Datasheet
Description
SCS 10058, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 8 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 10058, 1000 Series Metal-In Static Shielding Bag 5 in x 8 in - 10058 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10058, 1000 Series Metal-In Static Shielding Bag 5 in x 8 in
10058
SCS 10058, 1000 Series Metal-In Static Shielding Bag 5 in x 8 in 10058
SCS 10058, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 8 in.

SCS 10058, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 8 in.

Supplier's Site
Anti Static Packaging - 1745860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745860
Anti Static Packaging 1745860
SCS 10058 Anti-Static Bag

SCS 10058 Anti-Static Bag

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP312-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP312-ND
Anti-Static, ESD Bags, Materials SCP312-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
10058
Anti-Static Control Products 10058
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Bag, Static Shielding, 375°F, 5 X 8; Bag Type Scs - 39M3796 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 5 X 8; Bag Type Scs
39M3796
Bag, Static Shielding, 375°F, 5 X 8; Bag Type Scs 39M3796
BAG, STATIC SHIELDING, 375°F, 5" X 8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 5" X 8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shielding Metal-In Bag, 127Mm X 203.2Mm; Bag Type Scs - 64AH9392 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 127Mm X 203.2Mm; Bag Type Scs
64AH9392
Shielding Metal-In Bag, 127Mm X 203.2Mm; Bag Type Scs 64AH9392
SHIELDING METAL-IN BAG, 127MM X 203.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:8"; Width - Metric:127mm; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 127MM X 203.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:8"; Width - Metric:127mm; Length - Metric:203.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 10058 - 8 in Length - 5 in Wide - 3 mil Thick - SCS 10058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10058 - 8 in Length - 5 in Wide - 3 mil Thick
SCS 10058
SCS 1000 Series Translucent Metal-In Bag 10058 - 8 in Length - 5 in Wide - 3 mil Thick SCS 10058
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10058 1745860 SCP312-ND 10058 39M3796 SCS 10058
Product Name SCS 10058, 1000 Series Metal-In Static Shielding Bag 5 in x 8 in Anti Static Packaging Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shielding, 375°F, 5 X 8; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10058 - 8 in Length - 5 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield Shielded; ESD StaticShield ESD
Height 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details