Desco Industries, Inc. SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in 10046

Description
SCS 10046, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in Bag.
Request a Quote Datasheet
Description
SCS 10046, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in - 10046 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in
10046
SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in 10046
SCS 10046, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in Bag.

SCS 10046, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in Bag.

Supplier's Site
Anti Static Packaging - 1745858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745858
Anti Static Packaging 1745858
SHIELD BAG,METAL-IN 100x150MM, 100EA

SHIELD BAG,METAL-IN 100x150MM, 100EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP313-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP313-ND
Anti-Static, ESD Bags, Materials SCP313-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
10046
Anti-Static Control Products 10046
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 10046 - 6 in Length - 4 in Wide - 3 mil Thick - SCS 10046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10046 - 6 in Length - 4 in Wide - 3 mil Thick
SCS 10046
SCS 1000 Series Translucent Metal-In Bag 10046 - 6 in Length - 4 in Wide - 3 mil Thick SCS 10046
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Metal-In Bag, 101.6Mm X 152.4Mm; Bag Type Scs - 64AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 101.6Mm X 152.4Mm; Bag Type Scs
64AH9390
Metal-In Bag, 101.6Mm X 152.4Mm; Bag Type Scs 64AH9390
METAL-IN BAG, 101.6MM X 152.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat Seal; RoHS Compliant: Yes

METAL-IN BAG, 101.6MM X 152.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat Seal; RoHS Compliant: Yes

Supplier's Site
Bag, Static Shielding, 375°F, 4 X 6; Bag Type Scs - 39M3795 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 4 X 6; Bag Type Scs
39M3795
Bag, Static Shielding, 375°F, 4 X 6; Bag Type Scs 39M3795
BAG, STATIC SHIELDING, 375°F, 4" X 6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 4" X 6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10046 1745858 SCP313-ND 10046 SCS 10046 64AH9390
Product Name SCS 10046, 1000 Series Metal-In Static Shielding Bag 4 in x 6 in Anti Static Packaging Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 10046 - 6 in Length - 4 in Wide - 3 mil Thick Metal-In Bag, 101.6Mm X 152.4Mm; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield Shielded; ESD StaticShield ESD
Height 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details