Desco Industries, Inc. Anti-Static, ESD Bags, Materials 10023

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP379-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP379-ND
Anti-Static, ESD Bags, Materials SCP379-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 3"" (76.2mm)"

Buy Now Datasheet
SCS 10023, 1000 Series Metal-In Static Shielding Bag 2 in x 3 in - 10023 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10023, 1000 Series Metal-In Static Shielding Bag 2 in x 3 in
10023
SCS 10023, 1000 Series Metal-In Static Shielding Bag 2 in x 3 in 10023
SCS 10023, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 3 in Bag.

SCS 10023, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 3 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10023
Anti-Static Control Products 10023
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Ssc1000 Static Shielding Bag, Open; Bag Type Scs - 64M0237 - Newark, An Avnet Company
Chicago, IL, United States
Ssc1000 Static Shielding Bag, Open; Bag Type Scs
64M0237
Ssc1000 Static Shielding Bag, Open; Bag Type Scs 64M0237
SSC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76mm; Width - Imperial:2"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SSC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76mm; Width - Imperial:2"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shielding Metal-In Bag, 50.8Mm X 76.2Mm; Bag Type Scs - 52AH7849 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 50.8Mm X 76.2Mm; Bag Type Scs
52AH7849
Shielding Metal-In Bag, 50.8Mm X 76.2Mm; Bag Type Scs 52AH7849
SHIELDING METAL-IN BAG, 50.8MM X 76.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:3"; Width - Metric:50.8mm; Length - Metric:76.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 50.8MM X 76.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:3"; Width - Metric:50.8mm; Length - Metric:76.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 10023 - 3 in Length - 2 in Wide - 3 mil Thick - SCS 10023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10023 - 3 in Length - 2 in Wide - 3 mil Thick
SCS 10023
SCS 1000 Series Translucent Metal-In Bag 10023 - 3 in Length - 2 in Wide - 3 mil Thick SCS 10023
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 3 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 3 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP379-ND 10023 10023 64M0237 SCS 10023
Product Name Anti-Static, ESD Bags, Materials SCS 10023, 1000 Series Metal-In Static Shielding Bag 2 in x 3 in Anti-Static Control Products Ssc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10023 - 3 in Length - 2 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details