Desco Industries, Inc. Anti-Static, ESD Bags, Materials 100426

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 26"" (660.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 26"" (660.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 100426-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
100426-ND
Anti-Static, ESD Bags, Materials 100426-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 26"" (660.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 26"" (660.4mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100426
Anti-Static Control Products 100426
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Metal-In Bag, 101.6Mm X 660.4Mm, Pk100; Bag Type Scs - 52AH7851 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 101.6Mm X 660.4Mm, Pk100; Bag Type Scs
52AH7851
Metal-In Bag, 101.6Mm X 660.4Mm, Pk100; Bag Type Scs 52AH7851
METAL-IN BAG, 101.6MM X 660.4MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:26"; Width - Metric:101.6mm; Length - Metric:660.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

METAL-IN BAG, 101.6MM X 660.4MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:26"; Width - Metric:101.6mm; Length - Metric:660.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 100426 - 26 in Length - 4 in Wide - 3 mil Thick - SCS 100426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100426 - 26 in Length - 4 in Wide - 3 mil Thick
SCS 100426
SCS 1000 Series Translucent Metal-In Bag 100426 - 26 in Length - 4 in Wide - 3 mil Thick SCS 100426
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 26 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 26 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100426-ND 100426 52AH7851 SCS 100426
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Bag, 101.6Mm X 660.4Mm, Pk100; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100426 - 26 in Length - 4 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details