Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1501012

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP478-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP478-ND
Anti-Static, ESD Bags, Materials SCP478-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1501012
Anti-Static Control Products 1501012
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs - 34P6899 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs
34P6899
Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs 34P6899
STATIC SHIELDING BAG, HEAT SEAL, 10"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 10"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1500 Series Translucent Metal-Out Bag 1501012 - 12 in Length - 10 in Wide - 3 mil Thick - SCS 1501012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 1501012 - 12 in Length - 10 in Wide - 3 mil Thick
SCS 1501012
SCS 1500 Series Translucent Metal-Out Bag 1501012 - 12 in Length - 10 in Wide - 3 mil Thick SCS 1501012
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP478-ND 1501012 34P6899 SCS 1501012
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 10x12; Bag Type Scs SCS 1500 Series Translucent Metal-Out Bag 1501012 - 12 in Length - 10 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details