Justrite Mfg. Co., LLC Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-05248 05930R

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 13 15/16 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 13 15/16 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-05248 - 697841-05248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-05248
697841-05248
Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-05248 697841-05248
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 13 15/16 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 13 15/16 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-05248
Product Name Justrite Red Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-05248
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details