Desco Industries, Inc. Anti-Static Control Products 150Z810

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150Z810
Anti-Static Control Products 150Z810
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Anti-Static, ESD Bags, Materials - 150Z810-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
150Z810-ND
Anti-Static, ESD Bags, Materials 150Z810-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 10"" (254mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs - 34P6898 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs
34P6898
Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs 34P6898
STATIC SHIELDING BAG, HEAT SEAL, 8"X10"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X10"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1500 Series Translucent Metal-Out Bag 150Z810 - 10 in Length - 8 in Wide - 3 mil Thick - SCS 150Z810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 150Z810 - 10 in Length - 8 in Wide - 3 mil Thick
SCS 150Z810
SCS 1500 Series Translucent Metal-Out Bag 150Z810 - 10 in Length - 8 in Wide - 3 mil Thick SCS 150Z810
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 150Z810 150Z810-ND 34P6898 SCS 150Z810
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 8x10; Bag Type Scs SCS 1500 Series Translucent Metal-Out Bag 150Z810 - 10 in Length - 8 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details