Desco Manufacturing Co., Inc. Desco Statshield Silver Metal-In Bag 13371 - 30 in Length - 8 in Wide - 0.003 in Thick 13371

Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes
Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Metal-In Bag 13371 - 30 in Length - 8 in Wide - 0.003 in Thick - DESCO 13371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Metal-In Bag 13371 - 30 in Length - 8 in Wide - 0.003 in Thick
DESCO 13371
Desco Statshield Silver Metal-In Bag 13371 - 30 in Length - 8 in Wide - 0.003 in Thick DESCO 13371
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 30 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13371
Product Name Desco Statshield Silver Metal-In Bag 13371 - 30 in Length - 8 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details