"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 18"" (457.2mm)"
SHIELD BAG,METAL-IN 455x455MM, 100EA
SCS 1001818, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 18 in Bag.
SHIELD METAL-IN BAG, 457.2MM X 457.2MM ROHS COMPLIANT: YES
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.
| DigiKey | RS Components, Ltd. | Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | SCP380-ND | 1745105 | 1001818 | 64AH9386 | SCS 1001818 |
| Product Name | Anti-Static, ESD Bags, Materials | Anti Static Packaging | SCS 1001818, 1000 Series Metal-In Static Shielding Bag 18 in x 18 in | Shield Metal-In Bag, 457.2Mm X 457.2Mm Rohs Compliant Scs | SCS 1000 Series Translucent Metal-In Bag 1001818 - 18 in Length - 18 in Wide - 3 mil Thick |
| Container Type | Bag | Bag | Bag | Bag | |
| Features | StaticShield | Shielded; ESD | ESD; StaticShield | ||
| Height | 17.99 inch (457 mm) |