Justrite Mfg. Co., LLC Justrite Yellow Steel 1 gal Safety Can - 10 1/2 in Height - 7 1/4 in Overall Diameter - 697841-00302 10318

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 1/2 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 7 1/4 in overall diameter. This product comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 1/2 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 7 1/4 in overall diameter. This product comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 1 gal Safety Can - 10 1/2 in Height - 7 1/4 in Overall Diameter - 697841-00302 - 697841-00302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 1 gal Safety Can - 10 1/2 in Height - 7 1/4 in Overall Diameter - 697841-00302
697841-00302
Justrite Yellow Steel 1 gal Safety Can - 10 1/2 in Height - 7 1/4 in Overall Diameter - 697841-00302 697841-00302
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 1/2 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 7 1/4 in overall diameter. This product comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 1/2 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 7 1/4 in overall diameter. This product comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00302
Product Name Justrite Yellow Steel 1 gal Safety Can - 10 1/2 in Height - 7 1/4 in Overall Diameter - 697841-00302
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details