Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1001012

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP399-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP399-ND
Anti-Static, ESD Bags, Materials SCP399-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Anti Static Packaging - 1745087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745087
Anti Static Packaging 1745087
SCS 1001012 Anti-Static Bag

SCS 1001012 Anti-Static Bag

Supplier's Site
SCS 1001012, 1000 Series Metal-In Static Shielding Bag 10 in x 12 in - 1001012 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001012, 1000 Series Metal-In Static Shielding Bag 10 in x 12 in
1001012
SCS 1001012, 1000 Series Metal-In Static Shielding Bag 10 in x 12 in 1001012
SCS 1001012, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 12 in Bag.

SCS 1001012, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 12 in Bag.

Supplier's Site
Bag, Static Shielding, 375°F, 10 X 12; Bag Type Scs - 34P6715 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 10 X 12; Bag Type Scs
34P6715
Bag, Static Shielding, 375°F, 10 X 12; Bag Type Scs 34P6715
BAG, STATIC SHIELDING, 375°F, 10" X 12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 10" X 12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001012 - 12 in Length - 10 in Wide - 3 mil Thick - SCS 1001012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001012 - 12 in Length - 10 in Wide - 3 mil Thick
SCS 1001012
SCS 1000 Series Translucent Metal-In Bag 1001012 - 12 in Length - 10 in Wide - 3 mil Thick SCS 1001012
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP399-ND 1745087 1001012 34P6715 SCS 1001012
Product Name Anti-Static, ESD Bags, Materials Anti Static Packaging SCS 1001012, 1000 Series Metal-In Static Shielding Bag 10 in x 12 in Bag, Static Shielding, 375°F, 10 X 12; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001012 - 12 in Length - 10 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Features StaticShield Shielded; ESD ESD; StaticShield
Height 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details