Desco Industries, Inc. Anti-Static Control Products 1003024

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1003024
Anti-Static Control Products 1003024
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP374-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP374-ND
Anti-Static, ESD Bags, Materials SCP374-ND
"BAG STATIC SHIELD MTL IN 30""X24"""

"BAG STATIC SHIELD MTL IN 30""X24"""

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 1003024 - 30 in Length - 24 in Wide - 3 mil Thick - SCS 1003024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1003024 - 30 in Length - 24 in Wide - 3 mil Thick
SCS 1003024
SCS 1000 Series Translucent Metal-In Bag 1003024 - 30 in Length - 24 in Wide - 3 mil Thick SCS 1003024
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 30x24; Bag Type Scs - 34P6736 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 30x24; Bag Type Scs
34P6736
Static Shielding Bag, Heat Seal, 30x24; Bag Type Scs 34P6736
STATIC SHIELDING BAG, HEAT SEAL, 30"X24"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:30"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 30"X24"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:30"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site
Shielding Metal-In Bag, 762Mm X 609.6Mm Rohs Compliant Scs - 39AH9459 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 762Mm X 609.6Mm Rohs Compliant Scs
39AH9459
Shielding Metal-In Bag, 762Mm X 609.6Mm Rohs Compliant Scs 39AH9459
SHIELDING METAL-IN BAG, 762MM X 609.6MM ROHS COMPLIANT: YES

SHIELDING METAL-IN BAG, 762MM X 609.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1003024 SCP374-ND SCS 1003024 34P6736 39AH9459
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 1003024 - 30 in Length - 24 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 30x24; Bag Type Scs Shielding Metal-In Bag, 762Mm X 609.6Mm Rohs Compliant Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 8153499 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 13.98 inch (355 mm)
View Details