Eagle Manufacturing Company Eagle Yellow HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23533 1533

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23533 - 048441-23533 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23533
048441-23533
Eagle Yellow HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23533 048441-23533
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-23533
Product Name Eagle Yellow HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23533
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details