Desco Industries, Inc. Anti-Static, ESD Bags, Materials 100430

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 30"" (762mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 30"" (762mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP350-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP350-ND
Anti-Static, ESD Bags, Materials SCP350-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 30"" (762mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 30"" (762mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100430
Anti-Static Control Products 100430
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 4x30; Bag Type Scs - 11N7461 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 4x30; Bag Type Scs
11N7461
Static Shielding Bag, Heat Seal, 4x30; Bag Type Scs 11N7461
STATIC SHIELDING BAG, HEAT SEAL, 4"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 4"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100430 - 30 in Length - 4 in Wide - 3 mil Thick - SCS 100430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100430 - 30 in Length - 4 in Wide - 3 mil Thick
SCS 100430
SCS 1000 Series Translucent Metal-In Bag 100430 - 30 in Length - 4 in Wide - 3 mil Thick SCS 100430
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP350-ND 100430 11N7461 SCS 100430
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 4x30; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100430 - 30 in Length - 4 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details