Desco Industries, Inc. SCS 1001824, 1000 Series Metal-In Static Shielding Bag 18 in x 24 in 1001824

Description
SCS 1001824, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 24 in.
Request a Quote Datasheet
Description
SCS 1001824, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 24 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001824, 1000 Series Metal-In Static Shielding Bag 18 in x 24 in - 1001824 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001824, 1000 Series Metal-In Static Shielding Bag 18 in x 24 in
1001824
SCS 1001824, 1000 Series Metal-In Static Shielding Bag 18 in x 24 in 1001824
SCS 1001824, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 24 in.

SCS 1001824, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 24 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001824
Anti-Static Control Products 1001824
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP371-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP371-ND
Anti-Static, ESD Bags, Materials SCP371-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

Buy Now Datasheet
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 77R3901 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
77R3901
Scc1000 Static Shielding Bag, Open; Bag Type Scs 77R3901
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001824 - 24 in Length - 18 in Wide - 3 mil Thick - SCS 1001824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001824 - 24 in Length - 18 in Wide - 3 mil Thick
SCS 1001824
SCS 1000 Series Translucent Metal-In Bag 1001824 - 24 in Length - 18 in Wide - 3 mil Thick SCS 1001824
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001824 1001824 SCP371-ND 77R3901 SCS 1001824
Product Name SCS 1001824, 1000 Series Metal-In Static Shielding Bag 18 in x 24 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001824 - 24 in Length - 18 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details