Desco Industries, Inc. Anti-Static, ESD Bags, Materials 100824

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 24"" (609.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 24"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP398-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP398-ND
Anti-Static, ESD Bags, Materials SCP398-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 24"" (609.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100824
Anti-Static Control Products 100824
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 14P5185 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
14P5185
Bag, Static Shield, Metal-In; Bag Type Scs 14P5185
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100824 - 24 in Length - 8 in Wide - 3 mil Thick - SCS 100824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100824 - 24 in Length - 8 in Wide - 3 mil Thick
SCS 100824
SCS 1000 Series Translucent Metal-In Bag 100824 - 24 in Length - 8 in Wide - 3 mil Thick SCS 100824
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP398-ND 100824 14P5185 SCS 100824
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100824 - 24 in Length - 8 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details