Desco Industries, Inc. Anti-Static Control Products 10044

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
10044
Anti-Static Control Products 10044
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP413-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP413-ND
Anti-Static, ESD Bags, Materials SCP413-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

Buy Now Datasheet
SCS 10044, 1000 Series Metal-In Static Shielding Bag 4 in x 4 in - 10044 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10044, 1000 Series Metal-In Static Shielding Bag 4 in x 4 in
10044
SCS 10044, 1000 Series Metal-In Static Shielding Bag 4 in x 4 in 10044
SCS 10044 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 4 in Bag.

SCS 10044 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 4 in Bag.

Supplier's Site
Anti Static Packaging - 1745859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745859
Anti Static Packaging 1745859
SCS 10044 Anti-Static Bag

SCS 10044 Anti-Static Bag

Supplier's Site
Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs - 52AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs
52AH7853
Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs 52AH7853
METAL-IN BAG, 101.6MM X 101.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:4"; Width - Metric:101.6mm; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

METAL-IN BAG, 101.6MM X 101.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:4"; Width - Metric:101.6mm; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 10044 - 4 in Length - 4 in Wide - 3 mil Thick - SCS 10044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10044 - 4 in Length - 4 in Wide - 3 mil Thick
SCS 10044
SCS 1000 Series Translucent Metal-In Bag 10044 - 4 in Length - 4 in Wide - 3 mil Thick SCS 10044
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 4 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 4 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10044 SCP413-ND 10044 1745859 52AH7853 SCS 10044
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 10044, 1000 Series Metal-In Static Shielding Bag 4 in x 4 in Anti Static Packaging Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10044 - 4 in Length - 4 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD StaticShield ESD; StaticShield Shielded; ESD
Height 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details