R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 40 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per case, comes in off-white and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 in overall diameter.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 048441-22553 |
| Product Name | Eagle Off-White Galvanized Steel 5 gal Safety Can - 40 in Height - 12 in Overall Diameter - 048441-22553 |
| Material | Steel; Galvanized Steel |