Desco Industries, Inc. SCS 100612, 1000 Series Metal-In Static Shielding Bag 6 in x 12 in 100612

Description
SCS 100612, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 6 in x 12 in.
Request a Quote Datasheet
Description
SCS 100612, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 6 in x 12 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 100612, 1000 Series Metal-In Static Shielding Bag 6 in x 12 in - 100612 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100612, 1000 Series Metal-In Static Shielding Bag 6 in x 12 in
100612
SCS 100612, 1000 Series Metal-In Static Shielding Bag 6 in x 12 in 100612
SCS 100612, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 6 in x 12 in.

SCS 100612, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 6 in x 12 in.

Supplier's Site
Anti Static Packaging - 1745866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745866
Anti Static Packaging 1745866
SHIELD BAG,METAL-IN 150x305MM, 100EA

SHIELD BAG,METAL-IN 150x305MM, 100EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP400-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP400-ND
Anti-Static, ESD Bags, Materials SCP400-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 12"" (304.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100612
Anti-Static Control Products 100612
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 64M6597 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
64M6597
Bag, Static Shield, Metal-In; Bag Type Scs 64M6597
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100612 - 12 in Length - 6 in Wide - 3 mil Thick - SCS 100612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100612 - 12 in Length - 6 in Wide - 3 mil Thick
SCS 100612
SCS 1000 Series Translucent Metal-In Bag 100612 - 12 in Length - 6 in Wide - 3 mil Thick SCS 100612
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100612 1745866 SCP400-ND 100612 64M6597 SCS 100612
Product Name SCS 100612, 1000 Series Metal-In Static Shielding Bag 6 in x 12 in Anti Static Packaging Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100612 - 12 in Length - 6 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield Shielded; ESD StaticShield ESD
Height 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details