Desco Industries, Inc. Anti-Static Control Products 1300614

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1300614
Anti-Static Control Products 1300614
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
Static Shielding Bag; Bag Type Scs - 84Y3392 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag; Bag Type Scs
84Y3392
Static Shielding Bag; Bag Type Scs 84Y3392
STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1300 Series Translucent Metal-In Bag 1300614 - 6 in Length - 14 in Wide - 3.2 mil Thick - SCS 1300614 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 1300614 - 6 in Length - 14 in Wide - 3.2 mil Thick
SCS 1300614
SCS 1300 Series Translucent Metal-In Bag 1300614 - 6 in Length - 14 in Wide - 3.2 mil Thick SCS 1300614
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 6 in x 14 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 6 in x 14 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1300614 84Y3392 SCS 1300614
Product Name Anti-Static Control Products Static Shielding Bag; Bag Type Scs SCS 1300 Series Translucent Metal-In Bag 1300614 - 6 in Length - 14 in Wide - 3.2 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details