Eagle Manufacturing Company Eagle Silver Stainless Steel 2 1/2 gal Safety Can - 9 5/8 in Height - 11 1/4 in Overall Diameter - 048441-22813 1313

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 5/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This product comes with the following: Gasket.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 5/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This product comes with the following: Gasket.

Suppliers

Company
Product
Description
Supplier Links
Eagle Silver Stainless Steel 2 1/2 gal Safety Can - 9 5/8 in Height - 11 1/4 in Overall Diameter - 048441-22813 - 048441-22813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Silver Stainless Steel 2 1/2 gal Safety Can - 9 5/8 in Height - 11 1/4 in Overall Diameter - 048441-22813
048441-22813
Eagle Silver Stainless Steel 2 1/2 gal Safety Can - 9 5/8 in Height - 11 1/4 in Overall Diameter - 048441-22813 048441-22813
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 5/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This product comes with the following: Gasket.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 5/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This product comes with the following: Gasket.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22813
Product Name Eagle Silver Stainless Steel 2 1/2 gal Safety Can - 9 5/8 in Height - 11 1/4 in Overall Diameter - 048441-22813
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details