Desco Manufacturing Co., Inc. Desco Statshield Translucent Metal-Out Bag 13135 - 24 in Length - 18 in Wide - 0.003 in Thick 13135

Description
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Translucent Metal-Out Bag 13135 - 24 in Length - 18 in Wide - 0.003 in Thick - DESCO 13135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Translucent Metal-Out Bag 13135 - 24 in Length - 18 in Wide - 0.003 in Thick
DESCO 13135
Desco Statshield Translucent Metal-Out Bag 13135 - 24 in Length - 18 in Wide - 0.003 in Thick DESCO 13135
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13135
Product Name Desco Statshield Translucent Metal-Out Bag 13135 - 24 in Length - 18 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details