Desco Industries, Inc. Anti-Static Control Products 1001024

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001024
Anti-Static Control Products 1001024
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745092
Anti Static Packaging 1745092
SHIELD BAG,METAL-IN 255x610MM, 100EA

SHIELD BAG,METAL-IN 255x610MM, 100EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP346-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP346-ND
Anti-Static, ESD Bags, Materials SCP346-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 24"" (609.6mm)"

Buy Now Datasheet
SCS 1001024, 1000 Series Metal-In Static Shielding Bag 10 in x 24 in - 1001024 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001024, 1000 Series Metal-In Static Shielding Bag 10 in x 24 in
1001024
SCS 1001024, 1000 Series Metal-In Static Shielding Bag 10 in x 24 in 1001024
SCS 1001024, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 24 in Bag.

SCS 1001024, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 24 in Bag.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 1001024 - 24 in Length - 10 in Wide - 3 mil Thick - SCS 1001024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001024 - 24 in Length - 10 in Wide - 3 mil Thick
SCS 1001024
SCS 1000 Series Translucent Metal-In Bag 1001024 - 24 in Length - 10 in Wide - 3 mil Thick SCS 1001024
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 08P4972 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
08P4972
Bag, Static Shield, Metal-In; Bag Type Scs 08P4972
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001024 1745092 SCP346-ND 1001024 SCS 1001024 08P4972
Product Name Anti-Static Control Products Anti Static Packaging Anti-Static, ESD Bags, Materials SCS 1001024, 1000 Series Metal-In Static Shielding Bag 10 in x 24 in SCS 1000 Series Translucent Metal-In Bag 1001024 - 24 in Length - 10 in Wide - 3 mil Thick Bag, Static Shield, Metal-In; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features ESD Shielded; ESD StaticShield ESD; StaticShield
Height 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details