Desco Manufacturing Co., Inc. Desco Statshield Translucent Metal-Out Bag 13125 - 18 in Length - 15 in Wide - 0.003 in Thick 13125

Description
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Translucent Metal-Out Bag 13125 - 18 in Length - 15 in Wide - 0.003 in Thick - DESCO 13125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Translucent Metal-Out Bag 13125 - 18 in Length - 15 in Wide - 0.003 in Thick
DESCO 13125
Desco Statshield Translucent Metal-Out Bag 13125 - 18 in Length - 15 in Wide - 0.003 in Thick DESCO 13125
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13125
Product Name Desco Statshield Translucent Metal-Out Bag 13125 - 18 in Length - 15 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details