Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1001014

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP365-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP365-ND
Anti-Static, ESD Bags, Materials SCP365-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1001014
Anti-Static Control Products 1001014
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745088
Anti Static Packaging 1745088
SHIELD BAG,METAL-IN 255x356MM, 100EA

SHIELD BAG,METAL-IN 255x356MM, 100EA

Supplier's Site
SCS 1001014, 1000 Series Metal-In Static Shielding Bag 10 in x 14 in - 1001014 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001014, 1000 Series Metal-In Static Shielding Bag 10 in x 14 in
1001014
SCS 1001014, 1000 Series Metal-In Static Shielding Bag 10 in x 14 in 1001014
SCS 1001014, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 14 in.

SCS 1001014, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 14 in.

Supplier's Site
Bag, Static Shielding, 375°F, 10 X 14; Bag Type Scs - 77R3899 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 10 X 14; Bag Type Scs
77R3899
Bag, Static Shielding, 375°F, 10 X 14; Bag Type Scs 77R3899
BAG, STATIC SHIELDING, 375°F, 10" X 14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 10" X 14"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:14"; Length - Metric:355mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001014 - 14 in Length - 10 in Wide - 3 mil Thick - SCS 1001014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001014 - 14 in Length - 10 in Wide - 3 mil Thick
SCS 1001014
SCS 1000 Series Translucent Metal-In Bag 1001014 - 14 in Length - 10 in Wide - 3 mil Thick SCS 1001014
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP365-ND 1001014 1745088 1001014 77R3899 SCS 1001014
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Anti Static Packaging SCS 1001014, 1000 Series Metal-In Static Shielding Bag 10 in x 14 in Bag, Static Shielding, 375°F, 10 X 14; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001014 - 14 in Length - 10 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield ESD Shielded; ESD ESD; StaticShield
Height 14.02 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details