Eagle Manufacturing Company Eagle Red HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23531 1537

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23531 - 048441-23531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23531
048441-23531
Eagle Red HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23531 048441-23531
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-23531
Product Name Eagle Red HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23531
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carbide Insert Compartment Boxes - 1.86X1.48X.26 (47.15 x 37.5 x 6.6 MM) 2 CELL INSERT BOX - IB02/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details