Desco Manufacturing Co., Inc. Desco Statshield Translucent Metal-Out Bag 13090 - 24 in Length - 10 in Wide - 0.003 in Thick 13090

Description
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Translucent Metal-Out Bag 13090 - 24 in Length - 10 in Wide - 0.003 in Thick - DESCO 13090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Translucent Metal-Out Bag 13090 - 24 in Length - 10 in Wide - 0.003 in Thick
DESCO 13090
Desco Statshield Translucent Metal-Out Bag 13090 - 24 in Length - 10 in Wide - 0.003 in Thick DESCO 13090
The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Desco. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13090
Product Name Desco Statshield Translucent Metal-Out Bag 13090 - 24 in Length - 10 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details