Desco Industries, Inc. SCS 10078, 1000 Series Metal-In Static Shielding Bag 7 in x 8 in 10078

Description
SCS 10078 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 7 in x 8 in Bag.
Request a Quote Datasheet
Description
SCS 10078 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 7 in x 8 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 10078, 1000 Series Metal-In Static Shielding Bag 7 in x 8 in - 10078 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10078, 1000 Series Metal-In Static Shielding Bag 7 in x 8 in
10078
SCS 10078, 1000 Series Metal-In Static Shielding Bag 7 in x 8 in 10078
SCS 10078 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 7 in x 8 in Bag.

SCS 10078 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 7 in x 8 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10078
Anti-Static Control Products 10078
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP355-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP355-ND
Anti-Static, ESD Bags, Materials SCP355-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 8"" (203.2mm)"

Buy Now Datasheet
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 34P6754 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
34P6754
Scc1000 Static Shielding Bag, Open; Bag Type Scs 34P6754
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 10078 - 8 in Length - 7 in Wide - 3 mil Thick - SCS 10078 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10078 - 8 in Length - 7 in Wide - 3 mil Thick
SCS 10078
SCS 1000 Series Translucent Metal-In Bag 10078 - 8 in Length - 7 in Wide - 3 mil Thick SCS 10078
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10078 10078 SCP355-ND 34P6754 SCS 10078
Product Name SCS 10078, 1000 Series Metal-In Static Shielding Bag 7 in x 8 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10078 - 8 in Length - 7 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details