Desco Industries, Inc. Anti-Static Control Products 1001230

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001230
Anti-Static Control Products 1001230
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 12x30; Bag Type Scs - 34P6723 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 12x30; Bag Type Scs
34P6723
Static Shielding Bag, Heat Seal, 12x30; Bag Type Scs 34P6723
STATIC SHIELDING BAG, HEAT SEAL, 12"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 12"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:12"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001230 - 30 in Length - 12 in Wide - 3 mil Thick - SCS 1001230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001230 - 30 in Length - 12 in Wide - 3 mil Thick
SCS 1001230
SCS 1000 Series Translucent Metal-In Bag 1001230 - 30 in Length - 12 in Wide - 3 mil Thick SCS 1001230
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1001230 34P6723 SCS 1001230
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 12x30; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001230 - 30 in Length - 12 in Wide - 3 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details