Desco Manufacturing Co., Inc. Desco Statshield Silver Metal-In Bag 13374 - 18 in Length - 10 in Wide - 0.003 in Thick 13374

Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes
Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Metal-In Bag 13374 - 18 in Length - 10 in Wide - 0.003 in Thick - DESCO 13374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Metal-In Bag 13374 - 18 in Length - 10 in Wide - 0.003 in Thick
DESCO 13374
Desco Statshield Silver Metal-In Bag 13374 - 18 in Length - 10 in Wide - 0.003 in Thick DESCO 13374
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13374
Product Name Desco Statshield Silver Metal-In Bag 13374 - 18 in Length - 10 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details