Desco Industries, Inc. Anti-Static, ESD Bags, Materials 100424

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP473-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP473-ND
Anti-Static, ESD Bags, Materials SCP473-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 24"" (609.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100424
Anti-Static Control Products 100424
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 100424 - 24 in Length - 4 in Wide - 3 mil Thick - SCS 100424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100424 - 24 in Length - 4 in Wide - 3 mil Thick
SCS 100424
SCS 1000 Series Translucent Metal-In Bag 100424 - 24 in Length - 4 in Wide - 3 mil Thick SCS 100424
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 24 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 24 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 39M3794 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
39M3794
Scc1000 Static Shielding Bag, Open; Bag Type Scs 39M3794
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shield Metal-In Bag, 101.6Mm X 609.6Mm Rohs Compliant Scs - 39AH9460 - Newark, An Avnet Company
Chicago, IL, United States
Shield Metal-In Bag, 101.6Mm X 609.6Mm Rohs Compliant Scs
39AH9460
Shield Metal-In Bag, 101.6Mm X 609.6Mm Rohs Compliant Scs 39AH9460
SHIELD METAL-IN BAG, 101.6MM X 609.6MM ROHS COMPLIANT: YES

SHIELD METAL-IN BAG, 101.6MM X 609.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP473-ND 100424 SCS 100424 39M3794 39AH9460
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 100424 - 24 in Length - 4 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Open; Bag Type Scs Shield Metal-In Bag, 101.6Mm X 609.6Mm Rohs Compliant Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details