Desco Manufacturing Co., Inc. Desco Statshield Silver Metal-In Bag 13583 - 36 in Length - 24 in Wide - 0.003 in Thick 13583

Description
The Desco Statshield silver metal-in bag is sold 1 box per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield silver metal-in bag is sold 1 box per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Metal-In Bag 13583 - 36 in Length - 24 in Wide - 0.003 in Thick - DESCO 13583 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Metal-In Bag 13583 - 36 in Length - 24 in Wide - 0.003 in Thick
DESCO 13583
Desco Statshield Silver Metal-In Bag 13583 - 36 in Length - 24 in Wide - 0.003 in Thick DESCO 13583
The Desco Statshield silver metal-in bag is sold 1 box per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield silver metal-in bag is sold 1 box per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13583
Product Name Desco Statshield Silver Metal-In Bag 13583 - 36 in Length - 24 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 707089 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details