Justrite Mfg. Co., LLC Justrite Red Polyethylene 5 gal Safety Can - 17 in Height - 11 1/2 in Overall Diameter - 697841-14270 14535

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: 08540 - Self-Close Stainless Steel Faucet, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: 08540 - Self-Close Stainless Steel Faucet, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Polyethylene 5 gal Safety Can - 17 in Height - 11 1/2 in Overall Diameter - 697841-14270 - 697841-14270 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Polyethylene 5 gal Safety Can - 17 in Height - 11 1/2 in Overall Diameter - 697841-14270
697841-14270
Justrite Red Polyethylene 5 gal Safety Can - 17 in Height - 11 1/2 in Overall Diameter - 697841-14270 697841-14270
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: 08540 - Self-Close Stainless Steel Faucet, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: 08540 - Self-Close Stainless Steel Faucet, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14270
Product Name Justrite Red Polyethylene 5 gal Safety Can - 17 in Height - 11 1/2 in Overall Diameter - 697841-14270
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details