Desco Industries, Inc. SCS 1002430, 1000 Series Metal-In Static Shielding Bag 24 in x 30 in 1002430

Description
SCS 1002430, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 30 in Bag.
Request a Quote Datasheet
Description
SCS 1002430, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 30 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1002430, 1000 Series Metal-In Static Shielding Bag 24 in x 30 in - 1002430 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1002430, 1000 Series Metal-In Static Shielding Bag 24 in x 30 in
1002430
SCS 1002430, 1000 Series Metal-In Static Shielding Bag 24 in x 30 in 1002430
SCS 1002430, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 30 in Bag.

SCS 1002430, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 30 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP386-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP386-ND
Anti-Static, ESD Bags, Materials SCP386-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"

Buy Now Datasheet
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 77R3902 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
77R3902
Scc1000 Static Shielding Bag, Open; Bag Type Scs 77R3902
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1002430 - 30 in Length - 24 in Wide - 3 mil Thick - SCS 1002430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1002430 - 30 in Length - 24 in Wide - 3 mil Thick
SCS 1002430
SCS 1000 Series Translucent Metal-In Bag 1002430 - 30 in Length - 24 in Wide - 3 mil Thick SCS 1002430
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1002430 SCP386-ND 77R3902 SCS 1002430
Product Name SCS 1002430, 1000 Series Metal-In Static Shielding Bag 24 in x 30 in Anti-Static, ESD Bags, Materials Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1002430 - 30 in Length - 24 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details