R. S. Hughes Company, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| 14"" perforated flap on front side of container folds down for easy access to contents. Shortened container height prevents back strain and other injuries. Flap can be straightened and secured... | |
| 3 - SHP-2184 24"" x 18"" x 18"" Deluxe Packing Boxes (4.5 cubic foot capacity). 3 - SHP-2185 24"" x 18"" x 24"" Deluxe Packing Boxes (6.0 cubic foot capacity). | |
| 3 sets of partitions. 2 layer pads. | |
| 5 - SHP-2181 16""x 12"" x 12"" Deluxe Packing Boxes (1.5 cubic foot capacity). 5 - SHP-2182 18"" x 18"" x 16"" Deluxe Packing Boxes (3.0 cubic foot capacity). 5... | |
| Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same... | |
| Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space. | |
| Boxes feature a write on area on two sides for labeling with content information. String & button closure secures contents even if box is overturned. This box was designed to... | |
| Combine with Inner Lamp Box SHP-2188 (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination... | |
| Combine with Outer Lamp Box SHP-2189 (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination... | |
| Combine with the Inner Mirror Box SHP-2190 (sold separately) to make a set. Manufactured from 200#/ECT-32 kraft corrugated. Outer box is printed with ""Fragile Glass"" and ""Do Not Lay Flat""... | |
| Combine with the Outer Mirror Box SHP-2191 (sold separately) to make a set. Manufactured from 200#/ECT-32 kraft corrugated. Outer box is printed with ""Fragile Glass"" and ""Do Not Lay Flat""... | |
| Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number SHP-2168. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (SHP-2173) sold separately. Bin Liners (SHP-6593) sold separately. | |
| Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350#... | |
| Creates an instant file cabinet. Strong steel support frame allows for stacking up to 5 high. Four thicknesses of corrugated on front and back for added strength and durability. Large... | |
| Designed for legal size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue... | |
| Designed for letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue... | |
| Designed to store 12"" of legal files or 15"" of letter files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold... | |
| Designed to store letter size files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities. | |
| Designed with full overlap (F.O.L.) flaps for added protection. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.9 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.1 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.5 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 2.6 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 3.1 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 3.8 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. 4.2 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. 4.4 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. 5.0 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. 5.6 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on... | |
| Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Each kit includes a pre-assembled 200# white corrugated carton with a seamless molded EPS foam container and tight fitting lid. Shippers are light-weight and can be reused. Cartons are printed... | |
| Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and... | |
| Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and... | |
| Four pieces are required to create a complete carton. Pricing is per piece. Panels feature fragile, handle with care and do not lay flat messages. Manufactured from 200#/ECT-32 kraft corrugated. | |
| Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. Fast-food® quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make... | |
| Holds 1 - 1 gallon container. UN Number: UN4G/Y15/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 1 - 1 Gallon F-Style can. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 1 - 1 gallon F-Style container. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are... | |
| Holds 1 - 1 Gallon Paint Can. UN Number: 4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 1 - 1 Gallon Plastic Jug. UN Number: UN4G/Y22.2/S. Use these containers as refills for foam shipper kits or to ship your own cans. Cartons are printed with mandatory... | |
| Holds 1 - 1 quart container. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 1 - 1 Quart Paint Can. UN Number: UN4G/X8.5/S/09 Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 1 - 5 gallon container. UN Number: UN4G/Y37.6/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 2 - 1 gallon containers. UN Number: UN4G/Y15/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 2 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 2 - 1 gallon F-Style containers. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are... | |
| Holds 2 - 1 Gallon Paint Cans. UN Number: 4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 2 - 1 Gallon Plastic Jugs. UN Number: UN4G/Y22.2/S. Use these containers as refills for foam shipper kits or to ship your own cans. Cartons are printed with mandatory... | |
| Holds 2 - 1 quart containers. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 2 - 1 Quart Paint Cans. UN Number: UN4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 4 - 1 gallon containers. UN Number: UN4G/Y25.4/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 4 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 4 - 1 gallon F-Style containers. UN Number: UN4G/Y39.2/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are... | |
| Holds 4 - 1 Gallon Paint Cans. UN Number: 4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds 4 - 1 Gallon Plastic Jugs. UN Number: UN4G/Y22.2/S. Use these containers as refills for foam shipper kits or to ship your own cans. Cartons are printed with mandatory... | |
| Holds 4 - 1 quart containers. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning information. ""This side up"" arrows are printed... | |
| Holds 4 - 1 Quart Paint Cans. UN Number: UN4G/X8.5/S/09. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. ""This side up"" arrows... | |
| Holds both legal or letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape... | |
| Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack bulky light-weight items. Cartons are sold in bundle quantities and ship flat to save on... | |
| Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 20"" metal bar (SHP-2176) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature... | |
| Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 24"" metal bar (SHP-2177) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature... | |
| Manufactured from 275#/ECT-44 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| Manufactured from 275#/ECT-44 kraft corrugated. | |
| Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and... | |
| Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities. | |
| Manufactured from heavy-duty 350# D.W./ECT-51 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and... | |
| May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold... | |
| Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored... | |
| Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a... | |
| Multi-Depth style cartons offer the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the... | |
| No need for additional void fill - a perfect fit every time! Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1975 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One inner and one outer carton required to make a set - sold separately. Combine with SHP-1977 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. | |
| One-piece carton features a peel and seal strip to making closing boxes a breeze. Tear strip on both ends makes opening carton just as easy. Cartons feature full overlap (F.O.L.)... | |
| Optional partition kit includes: 3 sets of partitions and 2 layer pads (sold separately stock # SHP-2179). Cartons are printed with fragile warning and this side up arrows and feature... | |
| Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on... | |
| Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100# T.W./ECT-90 kraft corrugated. Additional thickness provides extra protection, security and stability during shipment. R.S.C. =... | |
| Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. | |
| Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle quantities. Pallet not included. | |
| Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| Removable lid for quick and easy access. Bottom snaps together automatically. Holds legal sized files. Pre-printed write on panel for content identification. Ships and stores flat with lids in cases... | |
| Removable lid for quick and easy access. Bottom snaps together automatically. Holds letter or legal sized files. Pre-printed write on panel for content identification. Ships and stores flat with lids... | |
| Removable lid for quick and easy access. Bottom snaps together automatically. Holds letter sized files. Pre-printed write on panel for content identification. Ships and stores flat with lids in cases... | |
| Removable lid for quick and easy access. Economical 2 piece kraft storage boxes. Holds legal size files. Pre-printed write on panel for content identification. Ships and stores flat with lids... | |
| Simply transfer clothing from your closet to the metal bar. 50 per case. | |
| Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid. | |
| Special ""flap tabs"" hold flaps down and out of the way to make packing easier. 1.0 cubic foot capacity. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... | |
| Special ""flap tabs"" hold flaps down and out of the way to make packing easier. 1.5 cubic foot capacity. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... | |
| Special ""flap tabs"" hold flaps down and out of the way to make packing easier. 3.0 cubic foot capacity. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... | |
| Special ""flap tabs"" hold flaps down and out of the way to make packing easier. 4.5 cubic foot capacity. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... | |
| Special ""flap tabs"" hold flaps down and out of the way to make packing easier. 6.0 cubic foot capacity. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... | |
| Special ""flap tabs"" hold flaps down and out of the way to make packing easier. 8.0 cubic foot capacity. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... | |
| Suggested carton for packing a 17"" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle... | |
| The Wardrobe Box Combo consists of: 3 - 20"" x 20"" x 45"" Wardrobe Packing Boxes (SHP-2174) and 3 - 20"" Wardrobe Hanger Bars (20"" Wardrobe Hanger Bar - 1... | |
| This storage box is recommended for legal size files. No tape or glue needed. One piece cartons folds together in seconds. Double layered bottom provides extra strength. Manufactured from 200#/ECT-32... | |
| This storage box is recommended for letter size files. No tape or glue needed. One piece cartons folds together in seconds. Double layered bottom provides extra strength. Manufactured from 200#/ECT-32... | |
| Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities. | |
| Use with Gaylord lids stock number SHP-2165. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with Gaylord lids stock number SHP-2166. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with Gaylord lids stock number SHP-2170. Manufactured from 275# D.W./ECT-48 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with Gaylord lids stock number SHP-2171. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with Gaylord lids stock number SHP-2172. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with SHP-2131 Telescoping Inner Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with SHP-2132 Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. | |
| Use with SHP-2145 or Telescoping Inner Boxes, 47 1/4"" x 39 1/2"" x 36"" - 5 EACH PER BUNDLE Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects... | |
| Use with SHP-2147 Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities. |
| << Prev | Next >> |